Proto® Industrial Tools Open End Wrench E113282

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 57/64 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 30 MM LARGER END SIZE FORGED PROCESS 23/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH WEIGHT 1.06 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 57/64 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 30 MM LARGER END SIZE FORGED PROCESS 23/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH WEIGHT 1.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113282 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113282
Open End Wrench E113282
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 57/64 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 30 MM LARGER END SIZE FORGED PROCESS 23/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH WEIGHT 1.06 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 11 57/64 INCH OVERALL LENGTH
  • 27 SMALLER END SIZE IN MM
  • 30 LARGER END SIZE IN MM
  • 27 MM SMALLER END SIZE
  • 30 MM LARGER END SIZE
  • FORGED PROCESS
  • 23/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH
  • WEIGHT 1.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113282
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details