Proto® Industrial Tools Open End Wrench E113281

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 57/64 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 29 MM LARGER END SIZE FORGED PROCESS 23/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH WEIGHT 1.01 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 57/64 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 29 MM LARGER END SIZE FORGED PROCESS 23/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH WEIGHT 1.01 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113281 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113281
Open End Wrench E113281
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 57/64 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 29 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 29 MM LARGER END SIZE FORGED PROCESS 23/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH WEIGHT 1.01 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 11 57/64 INCH OVERALL LENGTH
  • 27 SMALLER END SIZE IN MM
  • 29 LARGER END SIZE IN MM
  • 27 MM SMALLER END SIZE
  • 29 MM LARGER END SIZE
  • FORGED PROCESS
  • 23/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 19/64 INCH X 2 15/32 INCH
  • WEIGHT 1.01 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113281
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details