Proto® Industrial Tools Open End Wrench E113279

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.52 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.52 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113279 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113279
Open End Wrench E113279
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.52 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 23/32 INCH OVERALL LENGTH
  • 22 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 22 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • FORGED PROCESS
  • 19/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH
  • WEIGHT 0.52 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113279
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details