Proto® Industrial Tools Open End Wrench E113272

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 13/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 17 MM LARGER END SIZE FORGED PROCESS 7/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 15/64 INCH X 1 21/64 INCH WEIGHT 0.19 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 13/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 17 MM LARGER END SIZE FORGED PROCESS 7/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 15/64 INCH X 1 21/64 INCH WEIGHT 0.19 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113272 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113272
Open End Wrench E113272
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 13/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 17 MM LARGER END SIZE FORGED PROCESS 7/32 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 15/64 INCH X 1 21/64 INCH WEIGHT 0.19 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 7 13/32 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • FORGED PROCESS
  • 7/32 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 15/64 INCH X 1 21/64 INCH
  • WEIGHT 0.19 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113272
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details