Proto® Industrial Tools Open End Wrench E113265

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 33/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 9/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH WEIGHT 0.07 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 33/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 9/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH WEIGHT 0.07 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113265 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113265
Open End Wrench E113265
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 33/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 9/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH WEIGHT 0.07 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 5 33/64 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 10 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • FORGED PROCESS
  • 9/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH
  • WEIGHT 0.07 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113265
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details