Proto® Industrial Tools Open End Wrench E113262

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 4 13/32 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM 4 MM SMALLER END SIZE 5 MM LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 31/64 INCH X 37/64 INCH WEIGHT 0.03 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 4 13/32 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM 4 MM SMALLER END SIZE 5 MM LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 31/64 INCH X 37/64 INCH WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113262 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113262
Open End Wrench E113262
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 4 13/32 INCH OVERALL LENGTH 4 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM 4 MM SMALLER END SIZE 5 MM LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 31/64 INCH X 37/64 INCH WEIGHT 0.03 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 4 13/32 INCH OVERALL LENGTH
  • 4 SMALLER END SIZE IN MM
  • 5 LARGER END SIZE IN MM
  • 4 MM SMALLER END SIZE
  • 5 MM LARGER END SIZE
  • FORGED PROCESS
  • 1/8 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 31/64 INCH X 37/64 INCH
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113262
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details