Proto® Industrial Tools Open End Wrench E113261

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 7/32 INCH OVERALL LENGTH 26 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 7/64 INCH X 2 7/16 INCH WEIGHT 1.01 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 7/32 INCH OVERALL LENGTH 26 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 7/64 INCH X 2 7/16 INCH WEIGHT 1.01 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113261 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113261
Open End Wrench E113261
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 7/32 INCH OVERALL LENGTH 26 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 26 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 7/64 INCH X 2 7/16 INCH WEIGHT 1.01 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 11 7/32 INCH OVERALL LENGTH
  • 26 SMALLER END SIZE IN MM
  • 28 LARGER END SIZE IN MM
  • 26 MM SMALLER END SIZE
  • 28 MM LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 7/64 INCH X 2 7/16 INCH
  • WEIGHT 1.01 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113261
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details