Proto® Industrial Tools Open End Wrench E113257

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 7/32 INCH OVERALL LENGTH 20 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 13/16 INCH WEIGHT 0.26 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 7/32 INCH OVERALL LENGTH 20 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 13/16 INCH WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113257 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113257
Open End Wrench E113257
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 7/32 INCH OVERALL LENGTH 20 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 13/16 INCH WEIGHT 0.26 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 7/32 INCH OVERALL LENGTH
  • 20 SMALLER END SIZE IN MM
  • 22 LARGER END SIZE IN MM
  • 20 MM SMALLER END SIZE
  • 22 MM LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 21/32 INCH X 1 13/16 INCH
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113257
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details