Proto® Industrial Tools Open End Wrench E113255

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 1/32 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 13/32 INCH X 1 1/2 INCH WEIGHT 0.35 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 1/32 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 13/32 INCH X 1 1/2 INCH WEIGHT 0.35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113255 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113255
Open End Wrench E113255
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 1/32 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 13/32 INCH X 1 1/2 INCH WEIGHT 0.35 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 1/32 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 13/32 INCH X 1 1/2 INCH
  • WEIGHT 0.35 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113255
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details