Proto® Industrial Tools Open End Wrench E113253

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 49/64 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 5/64 INCH X 1 1/8 INCH WEIGHT 0.16 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 49/64 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 5/64 INCH X 1 1/8 INCH WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113253 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113253
Open End Wrench E113253
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 49/64 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 5/64 INCH X 1 1/8 INCH WEIGHT 0.16 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 49/64 INCH OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • FORGED PROCESS
  • 13/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 5/64 INCH X 1 1/8 INCH
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113253
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details