Proto® Industrial Tools Open End Wrench E113252

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 9/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 59/64 INCH X 1 INCH WEIGHT 0.12 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 9/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 59/64 INCH X 1 INCH WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113252 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113252
Open End Wrench E113252
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 9/64 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 13/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 59/64 INCH X 1 INCH WEIGHT 0.12 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 9/64 INCH OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • FORGED PROCESS
  • 13/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 59/64 INCH X 1 INCH
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113252
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details