Proto® Industrial Tools Open End Wrench E113251

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 33/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH WEIGHT 0.08 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 33/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113251 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113251
Open End Wrench E113251
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 33/64 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH WEIGHT 0.08 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 5 33/64 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • FORGED PROCESS
  • 3/16 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 25/32 INCH X 55/64 INCH
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113251
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details