Proto® Industrial Tools Open End Wrench E113250

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 4 51/64 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 5/8 INCH X 45/64 INCH WEIGHT 0.04 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 4 51/64 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 5/8 INCH X 45/64 INCH WEIGHT 0.04 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E113250 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E113250
Open End Wrench E113250
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 4 51/64 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 5/8 INCH X 45/64 INCH WEIGHT 0.04 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 4 51/64 INCH OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 6 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • FORGED PROCESS
  • 1/8 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 5/8 INCH X 45/64 INCH
  • WEIGHT 0.04 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113250
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details