Proto® Industrial Tools Combination Wrench E113236

Description
VANADIUM STEEL MATERIAL CHROME FINISH 11 39/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS 17/32 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.08 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 5/64 INCH W X 1 17/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 11 39/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS 17/32 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.08 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 5/64 INCH W X 1 17/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113236 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113236
Combination Wrench E113236
VANADIUM STEEL MATERIAL CHROME FINISH 11 39/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS 17/32 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.08 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 5/64 INCH W X 1 17/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 11 39/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • FORGED PROCESS
  • 17/32 INCH X 11/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 1.08 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 5/64 INCH W X 1 17/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113236
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details