Proto® Industrial Tools Combination Wrench E113230

Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 23/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS 13/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.06 LB OFFSET TYPE ANGLE HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 23/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS 13/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.06 LB OFFSET TYPE ANGLE HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113230 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113230
Combination Wrench E113230
VANADIUM STEEL MATERIAL CHROME FINISH 4 23/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE FORGED PROCESS 13/64 INCH X 5/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.06 LB OFFSET TYPE ANGLE HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 4 23/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 13/64 INCH X 5/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.06 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 51/64 INCH W X 33/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113230
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details