Proto® Industrial Tools Combination Wrench E113229

Description
VANADIUM STEEL MATERIAL CHROME FINISH 3 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM 5 MM SMALLER END SIZE 5 MM LARGER END SIZE FORGED PROCESS 11/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.02 LB OFFSET TYPE ANGLE HEAD DIMENSION 37/64 INCH W X 25/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 3 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM 5 MM SMALLER END SIZE 5 MM LARGER END SIZE FORGED PROCESS 11/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.02 LB OFFSET TYPE ANGLE HEAD DIMENSION 37/64 INCH W X 25/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113229 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113229
Combination Wrench E113229
VANADIUM STEEL MATERIAL CHROME FINISH 3 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5 SMALLER END SIZE IN MM 5 LARGER END SIZE IN MM 5 MM SMALLER END SIZE 5 MM LARGER END SIZE FORGED PROCESS 11/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.02 LB OFFSET TYPE ANGLE HEAD DIMENSION 37/64 INCH W X 25/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 3 21/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 5 SMALLER END SIZE IN MM
  • 5 LARGER END SIZE IN MM
  • 5 MM SMALLER END SIZE
  • 5 MM LARGER END SIZE
  • FORGED PROCESS
  • 11/64 INCH X 9/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.02 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 37/64 INCH W X 25/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113229
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details