Proto® Industrial Tools Combination Wrench E113225

Description
VANADIUM STEEL MATERIAL CHROME FINISH 13 25/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE FORGED PROCESS 5/8 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.53 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 13 25/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE FORGED PROCESS 5/8 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.53 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113225 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113225
Combination Wrench E113225
VANADIUM STEEL MATERIAL CHROME FINISH 13 25/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE FORGED PROCESS 5/8 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.53 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 13 25/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 30 SMALLER END SIZE IN MM
  • 30 LARGER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • 30 MM LARGER END SIZE
  • FORGED PROCESS
  • 5/8 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 1.53 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113225
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details