Proto® Industrial Tools Combination Wrench E113223

Description
VANADIUM STEEL MATERIAL CHROME FINISH 13 25/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 5/8 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.51 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 13 25/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 5/8 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.51 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113223 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113223
Combination Wrench E113223
VANADIUM STEEL MATERIAL CHROME FINISH 13 25/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE FORGED PROCESS 5/8 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.51 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 13 25/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 28 SMALLER END SIZE IN MM
  • 28 LARGER END SIZE IN MM
  • 28 MM SMALLER END SIZE
  • 28 MM LARGER END SIZE
  • FORGED PROCESS
  • 5/8 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 1.51 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 3/8 INCH W X 1 3/4 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113223
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details