Proto® Industrial Tools Combination Wrench E113217

Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 15/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.63 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 15/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.63 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113217 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113217
Combination Wrench E113217
VANADIUM STEEL MATERIAL CHROME FINISH 10 15/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE FORGED PROCESS 15/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.63 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 10 15/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 22 SMALLER END SIZE IN MM
  • 22 LARGER END SIZE IN MM
  • 22 MM SMALLER END SIZE
  • 22 MM LARGER END SIZE
  • FORGED PROCESS
  • 15/32 INCH X 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.63 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 59/64 INCH W X 1 21/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113217
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details