Proto® Industrial Tools Combination Wrench E113214

Description
VANADIUM STEEL MATERIAL CHROME FINISH 9 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE FORGED PROCESS 13/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.47 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 9 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE FORGED PROCESS 13/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.47 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113214 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113214
Combination Wrench E113214
VANADIUM STEEL MATERIAL CHROME FINISH 9 1/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE FORGED PROCESS 13/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.47 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9 1/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 19 SMALLER END SIZE IN MM
  • 19 LARGER END SIZE IN MM
  • 19 MM SMALLER END SIZE
  • 19 MM LARGER END SIZE
  • FORGED PROCESS
  • 13/32 INCH X 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.47 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 21/32 INCH W X 1 9/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113214
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details