Proto® Industrial Tools Combination Wrench E113213

Description
VANADIUM STEEL MATERIAL CHROME FINISH 8 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 25/64 INCH X 17/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.45 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 35/64 INCH W X 1 3/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 8 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 25/64 INCH X 17/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.45 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 35/64 INCH W X 1 3/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113213 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113213
Combination Wrench E113213
VANADIUM STEEL MATERIAL CHROME FINISH 8 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 25/64 INCH X 17/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.45 LB OFFSET TYPE ANGLE HEAD DIMENSION 1 35/64 INCH W X 1 3/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 8 21/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 18 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • FORGED PROCESS
  • 25/64 INCH X 17/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.45 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 1 35/64 INCH W X 1 3/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113213
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details