Proto® Industrial Tools Combination Wrench E113205

Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 5 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E113205 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E113205
Combination Wrench E113205
VANADIUM STEEL MATERIAL CHROME FINISH 5 33/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 5 33/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 10 SMALLER END SIZE IN MM
  • 10 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH X 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.1 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 15/16 INCH W X 5/8 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113205
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details