Proto® Industrial Tools WRENCH SET E112504

Description
6 POINT FLARE NUT TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 4 PIECE(S) FORGED PROCESS 1.34 LB WEIGHT (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT
Datasheet
Description
6 POINT FLARE NUT TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 4 PIECE(S) FORGED PROCESS 1.34 LB WEIGHT (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E112504 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E112504
WRENCH SET E112504
6 POINT FLARE NUT TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 4 PIECE(S) FORGED PROCESS 1.34 LB WEIGHT (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT
  • 6 POINT FLARE NUT TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • FULL POLISH FINISH
  • 4 PIECE(S)
  • FORGED PROCESS
  • 1.34 LB WEIGHT
  • (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E112504
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details