Proto® Industrial Tools FLARE NUT WRENCH E112403

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 31/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 33/64 INCH X 35/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 5/16 INCH W X 1 33/64 INCH W WEIGHT 0.5 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 31/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 33/64 INCH X 35/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 5/16 INCH W X 1 33/64 INCH W WEIGHT 0.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E112403 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E112403
FLARE NUT WRENCH E112403
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 31/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 33/64 INCH X 35/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 5/16 INCH W X 1 33/64 INCH W WEIGHT 0.5 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 31/32 INCH OVERALL LENGTH
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 33/64 INCH X 35/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 1 5/16 INCH W X 1 33/64 INCH W
  • WEIGHT 0.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E112403
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details