Proto® Industrial Tools FLARE NUT WRENCH E112402

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 43/64 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 7/16 INCH X 31/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 5/64 INCH W X 1 15/64 INCH W WEIGHT 0.41 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 43/64 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 7/16 INCH X 31/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 5/64 INCH W X 1 15/64 INCH W WEIGHT 0.41 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E112402 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E112402
FLARE NUT WRENCH E112402
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 43/64 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 7/16 INCH X 31/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 1 5/64 INCH W X 1 15/64 INCH W WEIGHT 0.41 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 7 43/64 INCH OVERALL LENGTH
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 7/16 INCH X 31/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 1 5/64 INCH W X 1 15/64 INCH W
  • WEIGHT 0.41 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E112402
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details