Proto® Industrial Tools FLARE NUT WRENCH E112401

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.26 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E112401 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E112401
FLARE NUT WRENCH E112401
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.26 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 27/32 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH X 13/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 57/64 INCH W X 1 INCH W
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E112401
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details