Proto® Industrial Tools FLARE NUT WRENCH E112311

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.17 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.17 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E112311 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E112311
FLARE NUT WRENCH E112311
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.17 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 27/32 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH X 13/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 57/64 INCH W X 1 INCH W
  • WEIGHT 0.17 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E112311
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details