Proto® Industrial Tools FLARE NUT WRENCH E112309

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 1/32 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 5/16 INCH X 21/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 49/64 INCH W X 27/32 INCH W WEIGHT 0.13 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 1/32 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 5/16 INCH X 21/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 49/64 INCH W X 27/32 INCH W WEIGHT 0.13 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E112309 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E112309
FLARE NUT WRENCH E112309
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 1/32 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 5/16 INCH X 21/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 49/64 INCH W X 27/32 INCH W WEIGHT 0.13 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 1/32 INCH OVERALL LENGTH
  • 9 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • FORGED PROCESS
  • 5/16 INCH X 21/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 49/64 INCH W X 27/32 INCH W
  • WEIGHT 0.13 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E112309
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details