Proto® Industrial Tools FLARE NUT WRENCH E112301

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W WEIGHT 0.09 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W WEIGHT 0.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E112301 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E112301
FLARE NUT WRENCH E112301
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 9 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W WEIGHT 0.09 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 5 15/32 INCH OVERALL LENGTH
  • 7 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH X 19/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 45/64 INCH W X 49/64 INCH W
  • WEIGHT 0.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E112301
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details