Proto® Industrial Tools Box End Wrench E111500

Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 7/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 19 MM LARGER END SIZE 1 3/32 INCH SMALLER END OUTER DIAMETER 1 1/8 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 15/32 INCH X 29/64 INCH HEAD THICKNESS WEIGHT 0.53 LB
Datasheet
Description
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 7/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 19 MM LARGER END SIZE 1 3/32 INCH SMALLER END OUTER DIAMETER 1 1/8 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 15/32 INCH X 29/64 INCH HEAD THICKNESS WEIGHT 0.53 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - E111500 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
E111500
Box End Wrench E111500
DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 10 7/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 19 MM LARGER END SIZE 1 3/32 INCH SMALLER END OUTER DIAMETER 1 1/8 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 15/32 INCH X 29/64 INCH HEAD THICKNESS WEIGHT 0.53 LB
  • DOUBLE END TYPE
  • VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 10 7/16 INCH OVERALL LENGTH
  • 18 SMALLER END SIZE IN MM
  • 19 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 19 MM LARGER END SIZE
  • 1 3/32 INCH SMALLER END OUTER DIAMETER
  • 1 1/8 INCH LARGER END OUTER DIAMETER
  • FORGED PROCESS
  • ANGLE STYLE
  • 15/32 INCH X 29/64 INCH HEAD THICKNESS
  • WEIGHT 0.53 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111500
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details