Proto® Industrial Tools WRENCH SET E111409

Description
OPEN END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 PIECE(S) FORGED PROCESS 1.76 LB WEIGHT (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 17 MM, (1) 18 MM X 19 MM, (1) 20 MM X 22 MM SET CONTENT
Datasheet
Description
OPEN END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 PIECE(S) FORGED PROCESS 1.76 LB WEIGHT (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 17 MM, (1) 18 MM X 19 MM, (1) 20 MM X 22 MM SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E111409 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E111409
WRENCH SET E111409
OPEN END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 PIECE(S) FORGED PROCESS 1.76 LB WEIGHT (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 17 MM, (1) 18 MM X 19 MM, (1) 20 MM X 22 MM SET CONTENT
  • OPEN END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 PIECE(S)
  • FORGED PROCESS
  • 1.76 LB WEIGHT
  • (1) 6 MM X 7 MM, (1) 8 MM X 9 MM, (1) 10 MM X 11 MM, (1) 12 MM X 13 MM, (1) 14 MM X 15 MM, (1) 16 MM X 17 MM, (1) 18 MM X 19 MM, (1) 20 MM X 22 MM SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111409
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details