Proto® Industrial Tools Open End Wrench E111304

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 INCH X 2 7/32 INCH WEIGHT 1.2 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 INCH X 2 7/32 INCH WEIGHT 1.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E111304 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E111304
Open End Wrench E111304
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE FORGED PROCESS 21/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 2 INCH X 2 7/32 INCH WEIGHT 1.2 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 23/32 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 2 INCH X 2 7/32 INCH
  • WEIGHT 1.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111304
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details