Proto® Industrial Tools Open End Wrench E111303

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.56 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.56 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E111303 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E111303
Open End Wrench E111303
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 23/32 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH WEIGHT 0.56 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 23/32 INCH OVERALL LENGTH
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 19/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 25/32 INCH X 1 29/32 INCH
  • WEIGHT 0.56 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111303
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details