Proto® Industrial Tools Open End Wrench E111302

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 21/32 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 33/64 INCH X 1 21/32 INCH WEIGHT 0.26 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 21/32 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 33/64 INCH X 1 21/32 INCH WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E111302 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E111302
Open End Wrench E111302
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 8 21/32 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 1 33/64 INCH X 1 21/32 INCH WEIGHT 0.26 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 8 21/32 INCH OVERALL LENGTH
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 1 33/64 INCH X 1 21/32 INCH
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111302
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details