Proto® Industrial Tools Open End Wrench E111203

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 18 5/16 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 46 MM SMALLER END SIZE 50 MM LARGER END SIZE FORGED PROCESS 5/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 3 45/64 INCH X 4 1/16 INCH WEIGHT 3.9 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 18 5/16 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 46 MM SMALLER END SIZE 50 MM LARGER END SIZE FORGED PROCESS 5/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 3 45/64 INCH X 4 1/16 INCH WEIGHT 3.9 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E111203 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E111203
Open End Wrench E111203
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 18 5/16 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 46 MM SMALLER END SIZE 50 MM LARGER END SIZE FORGED PROCESS 5/8 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 3 45/64 INCH X 4 1/16 INCH WEIGHT 3.9 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 18 5/16 INCH OVERALL LENGTH
  • 46 SMALLER END SIZE IN MM
  • 50 LARGER END SIZE IN MM
  • 46 MM SMALLER END SIZE
  • 50 MM LARGER END SIZE
  • FORGED PROCESS
  • 5/8 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 3 45/64 INCH X 4 1/16 INCH
  • WEIGHT 3.9 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111203
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details