Proto® Industrial Tools Open End Wrench E111202

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 16 11/32 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 41 MM SMALLER END SIZE 46 MM LARGER END SIZE FORGED PROCESS 37/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 3 11/32 INCH X 3 45/64 INCH WEIGHT 3.2 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 16 11/32 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 41 MM SMALLER END SIZE 46 MM LARGER END SIZE FORGED PROCESS 37/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 3 11/32 INCH X 3 45/64 INCH WEIGHT 3.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - E111202 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
E111202
Open End Wrench E111202
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 16 11/32 INCH OVERALL LENGTH 41 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 41 MM SMALLER END SIZE 46 MM LARGER END SIZE FORGED PROCESS 37/64 INCH HEAD THICKNESS OUTSIDE HEAD WIDTH 3 11/32 INCH X 3 45/64 INCH WEIGHT 3.2 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 16 11/32 INCH OVERALL LENGTH
  • 41 SMALLER END SIZE IN MM
  • 46 LARGER END SIZE IN MM
  • 41 MM SMALLER END SIZE
  • 46 MM LARGER END SIZE
  • FORGED PROCESS
  • 37/64 INCH HEAD THICKNESS
  • OUTSIDE HEAD WIDTH 3 11/32 INCH X 3 45/64 INCH
  • WEIGHT 3.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111202
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details