Proto® Industrial Tools WRENCH SET E111113

Description
12 POINT COMBINATION REVERSIBLE RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 19 PIECE(S) FORGED PROCESS 6.23 LB WEIGHT (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT
Datasheet
Description
12 POINT COMBINATION REVERSIBLE RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 19 PIECE(S) FORGED PROCESS 6.23 LB WEIGHT (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E111113 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E111113
WRENCH SET E111113
12 POINT COMBINATION REVERSIBLE RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 19 PIECE(S) FORGED PROCESS 6.23 LB WEIGHT (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT
  • 12 POINT COMBINATION REVERSIBLE RATCHETING TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 19 PIECE(S)
  • FORGED PROCESS
  • 6.23 LB WEIGHT
  • (1) 6 MM, (1) 7 MM, (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 20 MM, (1) 21 MM, (1) 22 MM, (1) 23 MM, (1) 24 MM SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111113
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details