Proto® Industrial Tools WRENCH SET E111111

Description
12 POINT COMBINATION REVERSIBLE RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 15 PIECE(S) FORGED PROCESS 9.87 LB WEIGHT (1) 9/32 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
Datasheet
Description
12 POINT COMBINATION REVERSIBLE RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 15 PIECE(S) FORGED PROCESS 9.87 LB WEIGHT (1) 9/32 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E111111 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E111111
WRENCH SET E111111
12 POINT COMBINATION REVERSIBLE RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 15 PIECE(S) FORGED PROCESS 9.87 LB WEIGHT (1) 9/32 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
  • 12 POINT COMBINATION REVERSIBLE RATCHETING TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 15 PIECE(S)
  • FORGED PROCESS
  • 9.87 LB WEIGHT
  • (1) 9/32 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111111
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details