Proto® Industrial Tools WRENCH SET E111102

Description
12 POINT COMBINATION FLEX HEAD RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 PIECE(S) FORGED PROCESS 2.27 LB WEIGHT (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT
Datasheet
Description
12 POINT COMBINATION FLEX HEAD RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 PIECE(S) FORGED PROCESS 2.27 LB WEIGHT (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E111102 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E111102
WRENCH SET E111102
12 POINT COMBINATION FLEX HEAD RATCHETING TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 PIECE(S) FORGED PROCESS 2.27 LB WEIGHT (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT
  • 12 POINT COMBINATION FLEX HEAD RATCHETING TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 12 PIECE(S)
  • FORGED PROCESS
  • 2.27 LB WEIGHT
  • (1) 8 MM, (1) 9 MM, (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111102
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details