Proto® Industrial Tools RATCHETING BOX END WRENCH E111036

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 1/16 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 27/64 INCH X 7/16 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END) WEIGHT 0.45 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 1/16 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 27/64 INCH X 7/16 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END) WEIGHT 0.45 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E111036 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E111036
RATCHETING BOX END WRENCH E111036
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 1/16 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE FORGED PROCESS 27/64 INCH X 7/16 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END) WEIGHT 0.45 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 1/16 INCH OVERALL LENGTH
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 27/64 INCH X 7/16 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END)
  • WEIGHT 0.45 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111036
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details