Proto® Industrial Tools RATCHETING BOX END WRENCH E111033

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 3/64 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END) WEIGHT 0.11 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 3/64 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END) WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E111033 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E111033
RATCHETING BOX END WRENCH E111033
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 3/64 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE FORGED PROCESS 19/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END) WEIGHT 0.11 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 5 3/64 INCH OVERALL LENGTH
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 19/64 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 23/32 INCH W (SMALLER END) X 27/32 INCH W (LARGER END)
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E111033
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details