Proto® Industrial Tools RATCHETING BOX END WRENCH E110958

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 1/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 25/64 INCH X 7/16 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END) WEIGHT 0.4 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 1/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 25/64 INCH X 7/16 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END) WEIGHT 0.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E110958 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E110958
RATCHETING BOX END WRENCH E110958
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 9 1/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE FORGED PROCESS 25/64 INCH X 7/16 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END) WEIGHT 0.4 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 9 1/16 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • FORGED PROCESS
  • 25/64 INCH X 7/16 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 1 23/64 INCH W (SMALLER END) X 1 13/32 INCH W (LARGER END)
  • WEIGHT 0.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110958
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details