Proto® Industrial Tools RATCHETING BOX END WRENCH E110957

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 31/64 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE FORGED PROCESS 3/8 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 7/64 INCH W (SMALLER END) X 1 9/32 INCH W (LARGER END) WEIGHT 0.3 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 31/64 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE FORGED PROCESS 3/8 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 7/64 INCH W (SMALLER END) X 1 9/32 INCH W (LARGER END) WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E110957 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E110957
RATCHETING BOX END WRENCH E110957
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 7 31/64 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE FORGED PROCESS 3/8 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 1 7/64 INCH W (SMALLER END) X 1 9/32 INCH W (LARGER END) WEIGHT 0.3 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 7 31/64 INCH OVERALL LENGTH
  • 14 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 14 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • FORGED PROCESS
  • 3/8 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 1 7/64 INCH W (SMALLER END) X 1 9/32 INCH W (LARGER END)
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110957
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details