Proto® Industrial Tools RATCHETING BOX END WRENCH E110956

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 11/32 INCH X 23/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 1/64 INCH W (LARGER END) WEIGHT 0.26 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 11/32 INCH X 23/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 1/64 INCH W (LARGER END) WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E110956 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E110956
RATCHETING BOX END WRENCH E110956
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 11/16 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE FORGED PROCESS 11/32 INCH X 23/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 1/64 INCH W (LARGER END) WEIGHT 0.26 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 11/16 INCH OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • FORGED PROCESS
  • 11/32 INCH X 23/64 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 31/32 INCH W (SMALLER END) X 1 1/64 INCH W (LARGER END)
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110956
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details