Proto® Industrial Tools RATCHETING BOX END WRENCH E110955

Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 29/32 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 19/64 INCH X 21/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 27/32 INCH W (SMALLER END) X 9 3/32 INCH W (LARGER END) WEIGHT 0.2 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 29/32 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 19/64 INCH X 21/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 27/32 INCH W (SMALLER END) X 9 3/32 INCH W (LARGER END) WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - E110955 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
E110955
RATCHETING BOX END WRENCH E110955
DOUBLE END, REVERSIBLE TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 29/32 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE FORGED PROCESS 19/64 INCH X 21/64 INCH HEAD THICKNESS NUMBER OF POINTS 12 HEAD DIMENSION 27/32 INCH W (SMALLER END) X 9 3/32 INCH W (LARGER END) WEIGHT 0.2 LB
  • DOUBLE END, REVERSIBLE TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 5 29/32 INCH OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • FORGED PROCESS
  • 19/64 INCH X 21/64 INCH HEAD THICKNESS
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 27/32 INCH W (SMALLER END) X 9 3/32 INCH W (LARGER END)
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110955
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details