Proto® Industrial Tools WRENCH SET E110318

Description
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 PIECE(S) FORGED PROCESS 2.02 LB WEIGHT (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT
Datasheet
Description
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 PIECE(S) FORGED PROCESS 2.02 LB WEIGHT (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E110318 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E110318
WRENCH SET E110318
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 11 PIECE(S) FORGED PROCESS 2.02 LB WEIGHT (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT
  • 12 POINT COMBINATION TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 11 PIECE(S)
  • FORGED PROCESS
  • 2.02 LB WEIGHT
  • (1) 1/4 INCH, (1) 9/32 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110318
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details