Proto® Industrial Tools WRENCH SET E110317

Description
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 17 PIECE(S) FORGED PROCESS 10.25 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
Datasheet
Description
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 17 PIECE(S) FORGED PROCESS 10.25 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - E110317 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
E110317
WRENCH SET E110317
12 POINT COMBINATION TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 17 PIECE(S) FORGED PROCESS 10.25 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
  • 12 POINT COMBINATION TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 17 PIECE(S)
  • FORGED PROCESS
  • 10.25 LB WEIGHT
  • (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 1 1/16 INCH, (1) 1 1/8 INCH, (1) 1 1/4 INCH SET CONTENT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110317
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details