Proto® Industrial Tools Combination Wrench E110214

Description
VANADIUM STEEL MATERIAL CHROME FINISH 18 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 11/16 SMALLER END SIZE - FRACTIONAL 1 11/16 LARGER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 1 11/16 INCH LARGER END SIZE FORGED PROCESS 25/32 INCH X 39/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4.3 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 18 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 11/16 SMALLER END SIZE - FRACTIONAL 1 11/16 LARGER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 1 11/16 INCH LARGER END SIZE FORGED PROCESS 25/32 INCH X 39/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4.3 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110214 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110214
Combination Wrench E110214
VANADIUM STEEL MATERIAL CHROME FINISH 18 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 11/16 SMALLER END SIZE - FRACTIONAL 1 11/16 LARGER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 1 11/16 INCH LARGER END SIZE FORGED PROCESS 25/32 INCH X 39/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4.3 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 18 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 11/16 SMALLER END SIZE - FRACTIONAL
  • 1 11/16 LARGER END SIZE - FRACTIONAL
  • 1 11/16 INCH SMALLER END SIZE
  • 1 11/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 25/32 INCH X 39/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 4.3 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 3 9/32 INCH W X 2 27/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110214
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details