Proto® Industrial Tools Combination Wrench E110211

Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 21/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE FORGED PROCESS 13/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.07 LB OFFSET TYPE ANGLE HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 4 21/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE FORGED PROCESS 13/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.07 LB OFFSET TYPE ANGLE HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110211 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110211
Combination Wrench E110211
VANADIUM STEEL MATERIAL CHROME FINISH 4 21/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE FORGED PROCESS 13/64 INCH X 9/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.07 LB OFFSET TYPE ANGLE HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 4 21/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9/32 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • 9/32 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • FORGED PROCESS
  • 13/64 INCH X 9/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.07 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 23/32 INCH W X 29/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110211
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details