Proto® Industrial Tools Combination Wrench E110209

Description
VANADIUM STEEL MATERIAL CHROME FINISH 19 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 13/16 SMALLER END SIZE - FRACTIONAL 1 13/16 LARGER END SIZE - FRACTIONAL 1 13/16 INCH SMALLER END SIZE 1 13/16 INCH LARGER END SIZE FORGED PROCESS 53/64 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 5 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 19 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 13/16 SMALLER END SIZE - FRACTIONAL 1 13/16 LARGER END SIZE - FRACTIONAL 1 13/16 INCH SMALLER END SIZE 1 13/16 INCH LARGER END SIZE FORGED PROCESS 53/64 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 5 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110209 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110209
Combination Wrench E110209
VANADIUM STEEL MATERIAL CHROME FINISH 19 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 13/16 SMALLER END SIZE - FRACTIONAL 1 13/16 LARGER END SIZE - FRACTIONAL 1 13/16 INCH SMALLER END SIZE 1 13/16 INCH LARGER END SIZE FORGED PROCESS 53/64 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 5 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 19 11/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 13/16 SMALLER END SIZE - FRACTIONAL
  • 1 13/16 LARGER END SIZE - FRACTIONAL
  • 1 13/16 INCH SMALLER END SIZE
  • 1 13/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 53/64 INCH X 41/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 5 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110209
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details